ETTINGER GmbH Mounting Block, M3, Sw5.5 X L15Mm; Standoff Material Ettinger 05.60.331

Description
MOUNTING BLOCK, M3, SW5.5 X L15MM; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:05.60 Series; Overall Length:15mm; External Width:5.5mm; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
MOUNTING BLOCK, M3, SW5.5 X L15MM; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:05.60 Series; Overall Length:15mm; External Width:5.5mm; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Block, M3, Sw5.5 X L15Mm; Standoff Material Ettinger - 55W4504 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Block, M3, Sw5.5 X L15Mm; Standoff Material Ettinger
55W4504
Mounting Block, M3, Sw5.5 X L15Mm; Standoff Material Ettinger 55W4504
MOUNTING BLOCK, M3, SW5.5 X L15MM; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:05.60 Series; Overall Length:15mm; External Width:5.5mm; SVHC:NoRoHS Compliant: Yes

MOUNTING BLOCK, M3, SW5.5 X L15MM; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:05.60 Series; Overall Length:15mm; External Width:5.5mm; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 55W4504
Product Name Mounting Block, M3, Sw5.5 X L15Mm; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-M5-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details