ETTINGER GmbH Spacer, 4/8X20-Ni; Spacer Type Ettinger 05.54.203

Description
SPACER, 4/8X20-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:8mm; Inner Diameter:4.3mm; Overall Length:20mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:8mm; External Length / RoHS Compliant: Yes
Datasheet
Description
SPACER, 4/8X20-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:8mm; Inner Diameter:4.3mm; Overall Length:20mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:8mm; External Length / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, 4/8X20-Ni; Spacer Type Ettinger - 59M4067 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, 4/8X20-Ni; Spacer Type Ettinger
59M4067
Spacer, 4/8X20-Ni; Spacer Type Ettinger 59M4067
SPACER, 4/8X20-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:8mm; Inner Diameter:4.3mm; Overall Length:20mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:8mm; External Length / RoHS Compliant: Yes

SPACER, 4/8X20-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:8mm; Inner Diameter:4.3mm; Overall Length:20mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:8mm; External Length / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4067
Product Name Spacer, 4/8X20-Ni; Spacer Type Ettinger
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Supports - 3035481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details