ETTINGER GmbH Spacer, 4/8X18.0-Ni; Spacer Type Ettinger 05.54.183

Description
SPACER, 4/8X18.0-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:8mm; Inner Diameter:4.3mm; Overall Length:18mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:8mm; External Length / RoHS Compliant: Yes
Datasheet
Description
SPACER, 4/8X18.0-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:8mm; Inner Diameter:4.3mm; Overall Length:18mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:8mm; External Length / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, 4/8X18.0-Ni; Spacer Type Ettinger - 59M4066 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, 4/8X18.0-Ni; Spacer Type Ettinger
59M4066
Spacer, 4/8X18.0-Ni; Spacer Type Ettinger 59M4066
SPACER, 4/8X18.0-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:8mm; Inner Diameter:4.3mm; Overall Length:18mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:8mm; External Length / RoHS Compliant: Yes

SPACER, 4/8X18.0-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:8mm; Inner Diameter:4.3mm; Overall Length:18mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:8mm; External Length / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4066
Product Name Spacer, 4/8X18.0-Ni; Spacer Type Ettinger
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 221178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Steel Standoffs - BSO-024-22ZI - bisco industries
Specs
Type & Shape Standoff
View Details