ETTINGER GmbH Spacer, 4/8X6.0-Ni; Spacer Type Ettinger 05.54.063

Description
SPACER, 4/8X6.0-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:8mm; Inner Diameter:4.3mm; Overall Length:6mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:8mm; External Length / RoHS Compliant: Yes
Datasheet
Description
SPACER, 4/8X6.0-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:8mm; Inner Diameter:4.3mm; Overall Length:6mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:8mm; External Length / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, 4/8X6.0-Ni; Spacer Type Ettinger - 59M4060 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, 4/8X6.0-Ni; Spacer Type Ettinger
59M4060
Spacer, 4/8X6.0-Ni; Spacer Type Ettinger 59M4060
SPACER, 4/8X6.0-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:8mm; Inner Diameter:4.3mm; Overall Length:6mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:8mm; External Length / RoHS Compliant: Yes

SPACER, 4/8X6.0-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:8mm; Inner Diameter:4.3mm; Overall Length:6mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:8mm; External Length / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4060
Product Name Spacer, 4/8X6.0-Ni; Spacer Type Ettinger
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 3035245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-6440-34NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details