ETTINGER GmbH Spacer, 2.5/4.5X10-Ni; Spacer Type Ettinger 05.52.103

Description
SPACER, 2.5/4.5X10-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.5mm; Inner Diameter:2.6mm; Overall Length:10mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:4.5mm; External RoHS Compliant: Yes
Datasheet
Description
SPACER, 2.5/4.5X10-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.5mm; Inner Diameter:2.6mm; Overall Length:10mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:4.5mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, 2.5/4.5X10-Ni; Spacer Type Ettinger - 59M4042 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, 2.5/4.5X10-Ni; Spacer Type Ettinger
59M4042
Spacer, 2.5/4.5X10-Ni; Spacer Type Ettinger 59M4042
SPACER, 2.5/4.5X10-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.5mm; Inner Diameter:2.6mm; Overall Length:10mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:4.5mm; External RoHS Compliant: Yes

SPACER, 2.5/4.5X10-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.5mm; Inner Diameter:2.6mm; Overall Length:10mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:4.5mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4042
Product Name Spacer, 2.5/4.5X10-Ni; Spacer Type Ettinger
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Standoffs - 2699021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details