ETTINGER GmbH Spacer, 2.6/4.5X2-Ni; Spacer Type Ettinger 05.52.023

Description
SPACER, 2.6/4.5X2-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.5mm; Inner Diameter:2.6mm; Overall Length:2mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:4.5mm; External RoHS Compliant: Yes
Datasheet
Description
SPACER, 2.6/4.5X2-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.5mm; Inner Diameter:2.6mm; Overall Length:2mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:4.5mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, 2.6/4.5X2-Ni; Spacer Type Ettinger - 59M4038 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, 2.6/4.5X2-Ni; Spacer Type Ettinger
59M4038
Spacer, 2.6/4.5X2-Ni; Spacer Type Ettinger 59M4038
SPACER, 2.6/4.5X2-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.5mm; Inner Diameter:2.6mm; Overall Length:2mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:4.5mm; External RoHS Compliant: Yes

SPACER, 2.6/4.5X2-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.5mm; Inner Diameter:2.6mm; Overall Length:2mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:4.5mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4038
Product Name Spacer, 2.6/4.5X2-Ni; Spacer Type Ettinger
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 4-40, 1/4 L - 1902A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Spacers - 134990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.3150 inch (8 mm)
View Details