ETTINGER GmbH Standoff, Hex M-F, Nylon6.6, 4.5Mm, M2.5; Standoff Material Ettinger 05.42.045

Description
STANDOFF, HEX M-F, NYLON6.6, 4.5MM, M2.5; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:4.5mm; Product Range:05.42 Series; Overall RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX M-F, NYLON6.6, 4.5MM, M2.5; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:4.5mm; Product Range:05.42 Series; Overall RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex M-F, Nylon6.6, 4.5Mm, M2.5; Standoff Material Ettinger - 58Y7677 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex M-F, Nylon6.6, 4.5Mm, M2.5; Standoff Material Ettinger
58Y7677
Standoff, Hex M-F, Nylon6.6, 4.5Mm, M2.5; Standoff Material Ettinger 58Y7677
STANDOFF, HEX M-F, NYLON6.6, 4.5MM, M2.5; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:4.5mm; Product Range:05.42 Series; Overall RoHS Compliant: Yes

STANDOFF, HEX M-F, NYLON6.6, 4.5MM, M2.5; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:4.5mm; Product Range:05.42 Series; Overall RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7677
Product Name Standoff, Hex M-F, Nylon6.6, 4.5Mm, M2.5; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

.156 Hex, .375 L, F-F Alum Standoff - 1797D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Stainless Steel Standoffs - BSO4-632-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
Spacers - 2240385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details