ETTINGER GmbH Standoff, Round Female, Nylon, 8Mm, M4; Standoff Material Ettinger 05.34.808

Description
STANDOFF, ROUND FEMALE, NYLON, 8MM, M4; Standoff Material:Nylon (Polyamide), Glass Fibre Reinforced; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:8mm; Product Range:-; Overall RoHS Compliant: Yes
Datasheet
Description
STANDOFF, ROUND FEMALE, NYLON, 8MM, M4; Standoff Material:Nylon (Polyamide), Glass Fibre Reinforced; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:8mm; Product Range:-; Overall RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Round Female, Nylon, 8Mm, M4; Standoff Material Ettinger - 10AC9591 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Nylon, 8Mm, M4; Standoff Material Ettinger
10AC9591
Standoff, Round Female, Nylon, 8Mm, M4; Standoff Material Ettinger 10AC9591
STANDOFF, ROUND FEMALE, NYLON, 8MM, M4; Standoff Material:Nylon (Polyamide), Glass Fibre Reinforced; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:8mm; Product Range:-; Overall RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, NYLON, 8MM, M4; Standoff Material:Nylon (Polyamide), Glass Fibre Reinforced; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:8mm; Product Range:-; Overall RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AC9591
Product Name Standoff, Round Female, Nylon, 8Mm, M4; Standoff Material Ettinger
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Hexagonal Spacer With #8-32 Thread, Made From Aluminum Alloy - A 9A43-E83232A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details