ETTINGER GmbH Spacer, M3X25/ia; Standoff Material Ettinger 05.28.325

Description
SPACER, M3X25/IA; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hinged Hex Male-Female; Body Length:25mm; Product Range:05.28 Series; Overall Length:25mm; External Width:5.5mm; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
SPACER, M3X25/IA; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hinged Hex Male-Female; Body Length:25mm; Product Range:05.28 Series; Overall Length:25mm; External Width:5.5mm; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M3X25/ia; Standoff Material Ettinger - 59M4034 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M3X25/ia; Standoff Material Ettinger
59M4034
Spacer, M3X25/ia; Standoff Material Ettinger 59M4034
SPACER, M3X25/IA; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hinged Hex Male-Female; Body Length:25mm; Product Range:05.28 Series; Overall Length:25mm; External Width:5.5mm; SVHC:No SVHCRoHS Compliant: Yes

SPACER, M3X25/IA; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hinged Hex Male-Female; Body Length:25mm; Product Range:05.28 Series; Overall Length:25mm; External Width:5.5mm; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4034
Product Name Spacer, M3X25/ia; Standoff Material Ettinger
Type & Shape Standoff; Hinged Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 134996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.2362 inch (6 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-18ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers