ETTINGER GmbH Hinged Standoff, M3X20-10/10-Ni; Standoff Material Ettinger 05.23.203

Description
HINGED STANDOFF, M3X20-10/10-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hinged Hex Female; Body Length:20mm; Product Range:05.23 Series; Overall Length:20mm; External Width:5.5mm; RoHS Compliant: Yes
Datasheet
Description
HINGED STANDOFF, M3X20-10/10-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hinged Hex Female; Body Length:20mm; Product Range:05.23 Series; Overall Length:20mm; External Width:5.5mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinged Standoff, M3X20-10/10-Ni; Standoff Material Ettinger - 59M4025 - Newark, An Avnet Company
Chicago, IL, United States
Hinged Standoff, M3X20-10/10-Ni; Standoff Material Ettinger
59M4025
Hinged Standoff, M3X20-10/10-Ni; Standoff Material Ettinger 59M4025
HINGED STANDOFF, M3X20-10/10-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hinged Hex Female; Body Length:20mm; Product Range:05.23 Series; Overall Length:20mm; External Width:5.5mm; RoHS Compliant: Yes

HINGED STANDOFF, M3X20-10/10-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hinged Hex Female; Body Length:20mm; Product Range:05.23 Series; Overall Length:20mm; External Width:5.5mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4025
Product Name Hinged Standoff, M3X20-10/10-Ni; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hinged Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers