ETTINGER GmbH Spacer, M3/d3.0X08; Standoff Material Ettinger 05.20.308

Description
SPACER, M3/D3.0X08; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8mm; Product Range:05.20 Series; Overall Length:14mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, M3/D3.0X08; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8mm; Product Range:05.20 Series; Overall Length:14mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M3/d3.0X08; Standoff Material Ettinger - 59M4018 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M3/d3.0X08; Standoff Material Ettinger
59M4018
Spacer, M3/d3.0X08; Standoff Material Ettinger 59M4018
SPACER, M3/D3.0X08; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8mm; Product Range:05.20 Series; Overall Length:14mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M3/D3.0X08; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8mm; Product Range:05.20 Series; Overall Length:14mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4018
Product Name Spacer, M3/d3.0X08; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2191934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers