SPACER, UNC4-40X5/4-GCR; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:4.8mm; Product Range:05.17 Series; Overall Length:8.7mm; External Width:5mm; SVHC:No RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 59M4012 |
| Product Name | Spacer, Unc4-40X5/4-Gcr; Standoff Material Ettinger |
| Type & Shape | Standoff; Male/Female Standoff; Hex |