ETTINGER GmbH Spacer, Hex, M4, 10Mm, Brass, Nickel; Standoff Material Ettinger 05.14.103

Description
SPACER, HEX, M4, 10MM, BRASS, NICKEL; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Overall Length:18mm; External Width:7mm; Product Range:05.14 Series RoHS Compliant: Yes
Datasheet
Description
SPACER, HEX, M4, 10MM, BRASS, NICKEL; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Overall Length:18mm; External Width:7mm; Product Range:05.14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex, M4, 10Mm, Brass, Nickel; Standoff Material Ettinger - 59M3981 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, M4, 10Mm, Brass, Nickel; Standoff Material Ettinger
59M3981
Spacer, Hex, M4, 10Mm, Brass, Nickel; Standoff Material Ettinger 59M3981
SPACER, HEX, M4, 10MM, BRASS, NICKEL; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Overall Length:18mm; External Width:7mm; Product Range:05.14 Series RoHS Compliant: Yes

SPACER, HEX, M4, 10MM, BRASS, NICKEL; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Overall Length:18mm; External Width:7mm; Product Range:05.14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3981
Product Name Spacer, Hex, M4, 10Mm, Brass, Nickel; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details