ETTINGER GmbH Spacer, M3X40-Vzk; Standoff Material Ettinger 05.13.401

Description
SPACER, M3X40-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:40mm; Product Range:05.13 Series; Overall Length:46mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, M3X40-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:40mm; Product Range:05.13 Series; Overall Length:46mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M3X40-Vzk; Standoff Material Ettinger - 59M3972 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M3X40-Vzk; Standoff Material Ettinger
59M3972
Spacer, M3X40-Vzk; Standoff Material Ettinger 59M3972
SPACER, M3X40-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:40mm; Product Range:05.13 Series; Overall Length:46mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M3X40-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:40mm; Product Range:05.13 Series; Overall Length:46mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3972
Product Name Spacer, M3X40-Vzk; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BS-440-3 - bisco industries
Specs
Type & Shape Standoff
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details