ETTINGER GmbH Spacer, M3X38-Vzk; Standoff Material Ettinger 05.13.381

Description
SPACER, M3X38-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:38mm; Product Range:05.13 Series; Overall Length:44mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, M3X38-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:38mm; Product Range:05.13 Series; Overall Length:44mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M3X38-Vzk; Standoff Material Ettinger - 59M3971 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M3X38-Vzk; Standoff Material Ettinger
59M3971
Spacer, M3X38-Vzk; Standoff Material Ettinger 59M3971
SPACER, M3X38-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:38mm; Product Range:05.13 Series; Overall Length:44mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M3X38-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:38mm; Product Range:05.13 Series; Overall Length:44mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3971
Product Name Spacer, M3X38-Vzk; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 1022398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details