ETTINGER GmbH Spacer, M3X30-Vzk; Standoff Material Ettinger 05.13.301

Description
SPACER, M3X30-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:30mm; Product Range:05.13 Series; Overall Length:36mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
Description
SPACER, M3X30-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:30mm; Product Range:05.13 Series; Overall Length:36mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, M3X30-Vzk; Standoff Material Ettinger - 59M3968 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M3X30-Vzk; Standoff Material Ettinger
59M3968
Spacer, M3X30-Vzk; Standoff Material Ettinger 59M3968
SPACER, M3X30-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:30mm; Product Range:05.13 Series; Overall Length:36mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M3X30-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:30mm; Product Range:05.13 Series; Overall Length:36mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3968
Product Name Spacer, M3X30-Vzk; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2180 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Stainless Steel Standoffs - BSO4-M3-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Standoffs - 222389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details