ETTINGER GmbH Spacer, M3X25-Vzk; Standoff Material Ettinger 05.13.251

Description
SPACER, M3X25-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:25mm; Product Range:05.13 Series; Overall Length:31mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, M3X25-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:25mm; Product Range:05.13 Series; Overall Length:31mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M3X25-Vzk; Standoff Material Ettinger - 59M3965 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M3X25-Vzk; Standoff Material Ettinger
59M3965
Spacer, M3X25-Vzk; Standoff Material Ettinger 59M3965
SPACER, M3X25-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:25mm; Product Range:05.13 Series; Overall Length:31mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M3X25-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:25mm; Product Range:05.13 Series; Overall Length:31mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3965
Product Name Spacer, M3X25-Vzk; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BS04-M5-20 - bisco industries
Specs
Type & Shape Standoff
View Details