ETTINGER GmbH Standoff, Hex M-F, Brass, 5Mm, M3; Standoff Material Ettinger 05.13.058

Description
STANDOFF, HEX M-F, BRASS, 5MM, M3; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:05.13 Series; Overall Length:10mm; External Width:5mm; RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX M-F, BRASS, 5MM, M3; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:05.13 Series; Overall Length:10mm; External Width:5mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex M-F, Brass, 5Mm, M3; Standoff Material Ettinger - 58Y7672 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex M-F, Brass, 5Mm, M3; Standoff Material Ettinger
58Y7672
Standoff, Hex M-F, Brass, 5Mm, M3; Standoff Material Ettinger 58Y7672
STANDOFF, HEX M-F, BRASS, 5MM, M3; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:05.13 Series; Overall Length:10mm; External Width:5mm; RoHS Compliant: Yes

STANDOFF, HEX M-F, BRASS, 5MM, M3; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:05.13 Series; Overall Length:10mm; External Width:5mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7672
Product Name Standoff, Hex M-F, Brass, 5Mm, M3; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1609-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Standoffs - 2699035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2756 inch (7 mm)
View Details