ETTINGER GmbH Spacer, M2.5X17-Ni; Standoff Material Ettinger 05.12.173

Description
SPACER, M2.5X17-NI; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:17mm; Product Range:05.12 Series; Overall Length:23mm; External Width:4mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, M2.5X17-NI; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:17mm; Product Range:05.12 Series; Overall Length:23mm; External Width:4mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M2.5X17-Ni; Standoff Material Ettinger - 59M3943 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M2.5X17-Ni; Standoff Material Ettinger
59M3943
Spacer, M2.5X17-Ni; Standoff Material Ettinger 59M3943
SPACER, M2.5X17-NI; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:17mm; Product Range:05.12 Series; Overall Length:23mm; External Width:4mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M2.5X17-NI; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:17mm; Product Range:05.12 Series; Overall Length:23mm; External Width:4mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3943
Product Name Spacer, M2.5X17-Ni; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
1/2
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.5000 inch (12.7 mm)
View Details