ETTINGER GmbH Standoff, Hex Female, Brass, 10Mm, 4-40; Standoff Material Ettinger 05.07.103

Description
STANDOFF, HEX FEMALE, BRASS, 10MM, 4-40; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female; Body Length:10mm; Product Range:05.07 Series; Overall Length:10mm; External RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX FEMALE, BRASS, 10MM, 4-40; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female; Body Length:10mm; Product Range:05.07 Series; Overall Length:10mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female, Brass, 10Mm, 4-40; Standoff Material Ettinger - 58Y7667 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Brass, 10Mm, 4-40; Standoff Material Ettinger
58Y7667
Standoff, Hex Female, Brass, 10Mm, 4-40; Standoff Material Ettinger 58Y7667
STANDOFF, HEX FEMALE, BRASS, 10MM, 4-40; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female; Body Length:10mm; Product Range:05.07 Series; Overall Length:10mm; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE, BRASS, 10MM, 4-40; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female; Body Length:10mm; Product Range:05.07 Series; Overall Length:10mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7667
Product Name Standoff, Hex Female, Brass, 10Mm, 4-40; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2699037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2756 inch (7 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-032-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details