ETTINGER GmbH Spacer, M4, 5Mm Length; Standoff Material Ettinger 05.04.053

Description
SPACER, M4, 5MM LENGTH; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:5mm; Product Range:05.04 Series; Overall Length:5mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, M4, 5MM LENGTH; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:5mm; Product Range:05.04 Series; Overall Length:5mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M4, 5Mm Length; Standoff Material Ettinger - 59M3919 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M4, 5Mm Length; Standoff Material Ettinger
59M3919
Spacer, M4, 5Mm Length; Standoff Material Ettinger 59M3919
SPACER, M4, 5MM LENGTH; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:5mm; Product Range:05.04 Series; Overall Length:5mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M4, 5MM LENGTH; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:5mm; Product Range:05.04 Series; Overall Length:5mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3919
Product Name Spacer, M4, 5Mm Length; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
5/16 Hex Female Standoff - 1475A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-14ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers