ETTINGER GmbH Spacer, M3X16-Vzk; Standoff Material Ettinger 05.03.161

Description
SPACER, M3X16-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:16mm; Product Range:05.03 Series; Overall Length:16mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, M3X16-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:16mm; Product Range:05.03 Series; Overall Length:16mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M3X16-Vzk; Standoff Material Ettinger - 59M3905 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M3X16-Vzk; Standoff Material Ettinger
59M3905
Spacer, M3X16-Vzk; Standoff Material Ettinger 59M3905
SPACER, M3X16-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:16mm; Product Range:05.03 Series; Overall Length:16mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M3X16-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:16mm; Product Range:05.03 Series; Overall Length:16mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3905
Product Name Spacer, M3X16-Vzk; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2809130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.9843 inch (25 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M5-8 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers