ETTINGER GmbH Spacer, M3X13.5-Zn; Standoff Material Ettinger 05.03.137

Description
SPACER, M3X13.5-ZN; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:13.5mm; Product Range:05.03 Series; Overall Length:13.5mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, M3X13.5-ZN; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:13.5mm; Product Range:05.03 Series; Overall Length:13.5mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M3X13.5-Zn; Standoff Material Ettinger - 59M3900 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M3X13.5-Zn; Standoff Material Ettinger
59M3900
Spacer, M3X13.5-Zn; Standoff Material Ettinger 59M3900
SPACER, M3X13.5-ZN; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:13.5mm; Product Range:05.03 Series; Overall Length:13.5mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M3X13.5-ZN; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:13.5mm; Product Range:05.03 Series; Overall Length:13.5mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3900
Product Name Spacer, M3X13.5-Zn; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-30ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers