ETISOFT Mobile Robots IntraBot Lift 550

Description
Etisoft Smart Solutions IntraBot Lift 550 is an AGV/AMR Lift robot designed for transporting wooden and plastic pallets, according to Euro 1 and Euro 3. It is an advanced mobile robot that functions well in production and warehouse environments. The robot is characterized by high reliability and process stability, making it a basic component of an automatic intralogistics system. One of the most important features of the IntraBot Lift 550 is its ability to lift and transport pallets with a load of 550 kg or 1100 kg. This feature makes it highly versatile and suitable for a wide range of applications. It can transport pallets autonomously, pick up and place pallets at docking points, and move with its own navigation. The robot works well with various types of docks and can function in both tape and tapeless technology. It contains an advanced security system that includes a range of sensors providing information about objects encountered, employees approaching, and the presence of a load. This ensures that the robot operates safely in busy industrial environments. The control of AGV robot missions is managed through an application and a touch panel, making it easy to use and highly efficient. The IntraBot Lift 550 is also compatible with other Etisoft Smart Solutions products, including infrastructure, vision systems, robotic systems, and software, providing a complete solution for material handling. Etisoft Smart Solutions places a strong emphasis on security and safety when designing and manufacturing their AGV/AMR Lift robots. They use only components recognized on the international market and ensure that their robots are ready for CE and ISO 3691-4 certification. This means that the IntraBot Lift 550 can work safely with people and other vehicles on the factory floor without compromising security. In conclusion, Etisoft Smart Solutions IntraBot Lift 550 is an advanced mobile robot designed for efficient and safe material handling. Its high load capacity, advanced security system, and compatibility with other Etisoft Smart Solutions products make it a versatile solution for a range of applications. The company's strong focus on security and safety ensures that their robots work reliably and safely in busy industrial environments.
Description
Etisoft Smart Solutions IntraBot Lift 550 is an AGV/AMR Lift robot designed for transporting wooden and plastic pallets, according to Euro 1 and Euro 3. It is an advanced mobile robot that functions well in production and warehouse environments. The robot is characterized by high reliability and process stability, making it a basic component of an automatic intralogistics system. One of the most important features of the IntraBot Lift 550 is its ability to lift and transport pallets with a load of 550 kg or 1100 kg. This feature makes it highly versatile and suitable for a wide range of applications. It can transport pallets autonomously, pick up and place pallets at docking points, and move with its own navigation. The robot works well with various types of docks and can function in both tape and tapeless technology. It contains an advanced security system that includes a range of sensors providing information about objects encountered, employees approaching, and the presence of a load. This ensures that the robot operates safely in busy industrial environments. The control of AGV robot missions is managed through an application and a touch panel, making it easy to use and highly efficient. The IntraBot Lift 550 is also compatible with other Etisoft Smart Solutions products, including infrastructure, vision systems, robotic systems, and software, providing a complete solution for material handling. Etisoft Smart Solutions places a strong emphasis on security and safety when designing and manufacturing their AGV/AMR Lift robots. They use only components recognized on the international market and ensure that their robots are ready for CE and ISO 3691-4 certification. This means that the IntraBot Lift 550 can work safely with people and other vehicles on the factory floor without compromising security. In conclusion, Etisoft Smart Solutions IntraBot Lift 550 is an advanced mobile robot designed for efficient and safe material handling. Its high load capacity, advanced security system, and compatibility with other Etisoft Smart Solutions products make it a versatile solution for a range of applications. The company's strong focus on security and safety ensures that their robots work reliably and safely in busy industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Mobile Robots - IntraBot Lift 550 - ETISOFT
Gliwice, Poland
Mobile Robots
IntraBot Lift 550
Mobile Robots IntraBot Lift 550
Etisoft Smart Solutions IntraBot Lift 550 is an AGV/AMR Lift robot designed for transporting wooden and plastic pallets, according to Euro 1 and Euro 3. It is an advanced mobile robot that functions well in production and warehouse environments. The robot is characterized by high reliability and process stability, making it a basic component of an automatic intralogistics system. One of the most important features of the IntraBot Lift 550 is its ability to lift and transport pallets with a load of 550 kg or 1100 kg. This feature makes it highly versatile and suitable for a wide range of applications. It can transport pallets autonomously, pick up and place pallets at docking points, and move with its own navigation. The robot works well with various types of docks and can function in both tape and tapeless technology. It contains an advanced security system that includes a range of sensors providing information about objects encountered, employees approaching, and the presence of a load. This ensures that the robot operates safely in busy industrial environments. The control of AGV robot missions is managed through an application and a touch panel, making it easy to use and highly efficient. The IntraBot Lift 550 is also compatible with other Etisoft Smart Solutions products, including infrastructure, vision systems, robotic systems, and software, providing a complete solution for material handling. Etisoft Smart Solutions places a strong emphasis on security and safety when designing and manufacturing their AGV/AMR Lift robots. They use only components recognized on the international market and ensure that their robots are ready for CE and ISO 3691-4 certification. This means that the IntraBot Lift 550 can work safely with people and other vehicles on the factory floor without compromising security. In conclusion, Etisoft Smart Solutions IntraBot Lift 550 is an advanced mobile robot designed for efficient and safe material handling. Its high load capacity, advanced security system, and compatibility with other Etisoft Smart Solutions products make it a versatile solution for a range of applications. The company's strong focus on security and safety ensures that their robots work reliably and safely in busy industrial environments.

Etisoft Smart Solutions IntraBot Lift 550 is an AGV/AMR Lift robot designed for transporting wooden and plastic pallets, according to Euro 1 and Euro 3. It is an advanced mobile robot that functions well in production and warehouse environments. The robot is characterized by high reliability and process stability, making it a basic component of an automatic intralogistics system.
One of the most important features of the IntraBot Lift 550 is its ability to lift and transport pallets with a load of 550 kg or 1100 kg. This feature makes it highly versatile and suitable for a wide range of applications. It can transport pallets autonomously, pick up and place pallets at docking points, and move with its own navigation.
The robot works well with various types of docks and can function in both tape and tapeless technology. It contains an advanced security system that includes a range of sensors providing information about objects encountered, employees approaching, and the presence of a load. This ensures that the robot operates safely in busy industrial environments.
The control of AGV robot missions is managed through an application and a touch panel, making it easy to use and highly efficient. The IntraBot Lift 550 is also compatible with other Etisoft Smart Solutions products, including infrastructure, vision systems, robotic systems, and software, providing a complete solution for material handling.
Etisoft Smart Solutions places a strong emphasis on security and safety when designing and manufacturing their AGV/AMR Lift robots. They use only components recognized on the international market and ensure that their robots are ready for CE and ISO 3691-4 certification. This means that the IntraBot Lift 550 can work safely with people and other vehicles on the factory floor without compromising security.
In conclusion, Etisoft Smart Solutions IntraBot Lift 550 is an advanced mobile robot designed for efficient and safe material handling. Its high load capacity, advanced security system, and compatibility with other Etisoft Smart Solutions products make it a versatile solution for a range of applications. The company's strong focus on security and safety ensures that their robots work reliably and safely in busy industrial environments.

Supplier's Site

Technical Specifications

  ETISOFT
Product Category Robots
Product Number IntraBot Lift 550
Product Name Mobile Robots
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Unlock Full Specs
to access all available technical data

Similar Products

Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Hexapod, Vacuum Compatible, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100V6-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Vacuum Stage, SpaceFAB Hexapod - SF-230 PS - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Vacuum and Non Magnetic Applications
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details