Ethertronics Inc., U.S.A. RF Antennas - M830310 M830310

Description
Manufacturer: Ethertronics/AVX Win Source Part Number: 804369-M830310 Packaging: Reel Mounting Style: SMD Termination: Solder Applications: Bluetooth, Wi-Fi, WLAN, Zigbee Power - Max: 500mW Frequency Range: 2.4GHz ~ 2.5GHz Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 VSWR: 2 Gain: 1.39dBi Part Status: Obsolete (End Of Life) RF Family/Standard: 802.15.4, Bluetooth, WiFi Height (Maximum): 0.051" (1.30mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Ethertronics/AVX Win Source Part Number: 804369-M830310 Packaging: Reel Mounting Style: SMD Termination: Solder Applications: Bluetooth, Wi-Fi, WLAN, Zigbee Power - Max: 500mW Frequency Range: 2.4GHz ~ 2.5GHz Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 VSWR: 2 Gain: 1.39dBi Part Status: Obsolete (End Of Life) RF Family/Standard: 802.15.4, Bluetooth, WiFi Height (Maximum): 0.051" (1.30mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M830310 is a Bluetooth embedded antenna designed for operation in the 2.4 to 2.5 GHz frequency range. It features a peak gain of 1.39 dBi and an average efficiency of 78%, with a maximum Voltage Standing Wave Ratio (VSWR) of 2.0:1. The antenna has a feed point impedance of 50 ohms and can handle up to 0.5 watts of continuous power. With dimensions of 8x3x1.3 mm, the M830310 is suitable for surface mounting and is packaged in tape and reel format. It is designed to maintain high RF isolation, which helps resist detuning regardless of usage position, making it versatile for various PCB layouts. The antenna's high selectivity reduces the need for additional filtering components, thus saving space on the board. This product is RoHS compliant, ensuring it meets environmental standards. The minimum order quantity is 99,000 pieces, with order multiples of 4,500 pieces.

Datasheet Summary
Powered by GS/AI

The M830310 is a Bluetooth embedded antenna designed for operation in the 2.4 to 2.5 GHz frequency range. It features a peak gain of 1.39 dBi and an average efficiency of 78%, with a maximum Voltage Standing Wave Ratio (VSWR) of 2.0:1. The antenna has a feed point impedance of 50 ohms and can handle up to 0.5 watts of continuous power. With dimensions of 8x3x1.3 mm, the M830310 is suitable for surface mounting and is packaged in tape and reel format. It is designed to maintain high RF isolation, which helps resist detuning regardless of usage position, making it versatile for various PCB layouts. The antenna's high selectivity reduces the need for additional filtering components, thus saving space on the board. This product is RoHS compliant, ensuring it meets environmental standards. The minimum order quantity is 99,000 pieces, with order multiples of 4,500 pieces.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - M830310
M830310
RF Antennas - M830310 M830310
Manufacturer: Ethertronics/AVX Win Source Part Number: 804369-M830310 Packaging: Reel Mounting Style: SMD Termination: Solder Applications: Bluetooth, Wi-Fi, WLAN, Zigbee Power - Max: 500mW Frequency Range: 2.4GHz ~ 2.5GHz Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 VSWR: 2 Gain: 1.39dBi Part Status: Obsolete (End Of Life) RF Family/Standard: 802.15.4, Bluetooth, WiFi Height (Maximum): 0.051" (1.30mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Ethertronics/AVX
Win Source Part Number: 804369-M830310
Packaging: Reel
Mounting Style: SMD
Termination: Solder
Applications: Bluetooth, Wi-Fi, WLAN, Zigbee
Power - Max: 500mW
Frequency Range: 2.4GHz ~ 2.5GHz
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.4GHz
Antenna Type: Chip
Number of Bands: 1
VSWR: 2
Gain: 1.39dBi
Part Status: Obsolete (End Of Life)
RF Family/Standard: 802.15.4, Bluetooth, WiFi
Height (Maximum): 0.051" (1.30mm)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
RF Antennas - M830310 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
M830310
RF Antennas M830310
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.39dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.39dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - M830310 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
M830310
RF Antennas M830310
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.39dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.39dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number M830310 M830310
Product Name RF Antennas - M830310 RF Antennas
Applications Bluetooth, Wi-Fi, WLAN, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Standard Gain Horn - ModelSAS-588 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G 5dBi OMNI Fiberglass Antenna With RG58 White Cable (L-10CM) + N Female St. Connector - ET-5G5OFG-2WL10C-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 3300.0 to 3800.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details