Ethertronics Inc., U.S.A. RF Antennas - M830110-1K M830110-1K

Description
Manufacturer: Ethertronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120712-M830110-1K Packaging: Tape & Reel (TR) Termination: Solder Height: 1.2954 mm Number of Bands: 1 Categories: RF Antennas Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 500 mW
Request a Quote
Description
Manufacturer: Ethertronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120712-M830110-1K Packaging: Tape & Reel (TR) Termination: Solder Height: 1.2954 mm Number of Bands: 1 Categories: RF Antennas Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 500 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - M830110-1K - M830110-1K - Win Source Electronics
Laguna Hills, CA, United States
RF Antennas - M830110-1K
M830110-1K
RF Antennas - M830110-1K M830110-1K
Manufacturer: Ethertronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120712-M830110-1K Packaging: Tape & Reel (TR) Termination: Solder Height: 1.2954 mm Number of Bands: 1 Categories: RF Antennas Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 500 mW

Manufacturer: Ethertronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120712-M830110-1K
Packaging: Tape & Reel (TR)
Termination: Solder
Height: 1.2954 mm
Number of Bands: 1
Categories: RF Antennas
Case / Package: Ceramic
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Max Power Dissipation: 500 mW

Buy Now
Rf Antenna - 875-M830110-1K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-M830110-1K
Rf Antenna 875-M830110-1K
Savvi Ceramic Imd Gps Ant Product overview: M830110-1K from Ethertronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-M830110-1K can be used for catalog matching and distributor lookup.

Savvi Ceramic Imd Gps Ant Product overview: M830110-1K from Ethertronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-M830110-1K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Antennas Antennas
Product Number M830110-1K 875-M830110-1K
Product Name RF Antennas - M830110-1K Rf Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - BB-FG24008 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details