Ethertronics Inc., U.S.A. RF/IF and RFID - RF Antennas M232110

Description
Win Source Part Number: 1167069-M232110 Category: RF/IF and RFID>RF Antennas Series: Savvi™ Termination: Solder Package: Tape & Reel Applications: Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 500 mW Frequency Range: 1.575GHz, 2.4GHz ~ 2.5GHz Height (Max): 0.051" (1.30mm) Frequency Group: UHF (1GHz ~ 2GHz), UHF (2GHz ~ 3GHz) Frequency (Center/Band): 1.575GHz, 2.4GHz Antenna Type: Chip Number of Bands: 2 VSWR: 2, 2.6 Gain: 1.98dBi, 1.88dBi RF Family/Standard: 802.15.4, Bluetooth, Navigation, WiFi ECCN: 7A994 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: Ethertronics/AVX Other Names: 939-1002-1,939-1002- 2,939-1002-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1167069-M232110 Category: RF/IF and RFID>RF Antennas Series: Savvi™ Termination: Solder Package: Tape & Reel Applications: Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 500 mW Frequency Range: 1.575GHz, 2.4GHz ~ 2.5GHz Height (Max): 0.051" (1.30mm) Frequency Group: UHF (1GHz ~ 2GHz), UHF (2GHz ~ 3GHz) Frequency (Center/Band): 1.575GHz, 2.4GHz Antenna Type: Chip Number of Bands: 2 VSWR: 2, 2.6 Gain: 1.98dBi, 1.88dBi RF Family/Standard: 802.15.4, Bluetooth, Navigation, WiFi ECCN: 7A994 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: Ethertronics/AVX Other Names: 939-1002-1,939-1002- 2,939-1002-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
M232110
RF/IF and RFID - RF Antennas M232110
Win Source Part Number: 1167069-M232110 Category: RF/IF and RFID>RF Antennas Series: Savvi™ Termination: Solder Package: Tape & Reel Applications: Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 500 mW Frequency Range: 1.575GHz, 2.4GHz ~ 2.5GHz Height (Max): 0.051" (1.30mm) Frequency Group: UHF (1GHz ~ 2GHz), UHF (2GHz ~ 3GHz) Frequency (Center/Band): 1.575GHz, 2.4GHz Antenna Type: Chip Number of Bands: 2 VSWR: 2, 2.6 Gain: 1.98dBi, 1.88dBi RF Family/Standard: 802.15.4, Bluetooth, Navigation, WiFi ECCN: 7A994 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: Ethertronics/AVX Other Names: 939-1002-1,939-1002- 2,939-1002-6 Product Status: Obsolete

Win Source Part Number: 1167069-M232110
Category: RF/IF and RFID>RF Antennas
Series: Savvi™
Termination: Solder
Package: Tape & Reel
Applications: Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 500 mW
Frequency Range: 1.575GHz, 2.4GHz ~ 2.5GHz
Height (Max): 0.051" (1.30mm)
Frequency Group: UHF (1GHz ~ 2GHz), UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 1.575GHz, 2.4GHz
Antenna Type: Chip
Number of Bands: 2
VSWR: 2, 2.6
Gain: 1.98dBi, 1.88dBi
RF Family/Standard: 802.15.4, Bluetooth, Navigation, WiFi
ECCN: 7A994
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100
Mfr: Ethertronics/AVX
Other Names: 939-1002-1,939-1002-2,939-1002-6
Product Status: Obsolete

Buy Now Datasheet
RF Antennas - M232110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
M232110
RF Antennas M232110
1.575GHz, 2.4GHz Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.5GHz 1.98dBi, 1.88dBi Solder Surface Mount

1.575GHz, 2.4GHz Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.5GHz 1.98dBi, 1.88dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - M232110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
M232110
RF Antennas M232110
1.575GHz, 2.4GHz Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.5GHz 1.98dBi, 1.88dBi Solder Surface Mount

1.575GHz, 2.4GHz Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.5GHz 1.98dBi, 1.88dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number M232110 M232110
Product Name RF/IF and RFID - RF Antennas RF Antennas
Applications Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
925MHz 5dBi Rubber Magnetic Antenna With RG174 Cable (L -3Mtr) + SMA Male St. Connector - ET-9255RM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 925.0 MHz
Gain 5 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers