Etal Transformer, Line Matching, 100Ua; Inductance Etal P3356

Description
TRANSFORMER, LINE MATCHING, 100UA; Inductance:-; Product Range:-; Approval Bodies:EN; Capacitance:0µF; Current Rating:100µA; DC Resistance:87ohm; External Depth:18mm; External Length / Height:12.6mm; External Width:18mm; Frequency RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, LINE MATCHING, 100UA; Inductance:-; Product Range:-; Approval Bodies:EN; Capacitance:0µF; Current Rating:100µA; DC Resistance:87ohm; External Depth:18mm; External Length / Height:12.6mm; External Width:18mm; Frequency RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Line Matching, 100Ua; Inductance Etal - 26M2136 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Line Matching, 100Ua; Inductance Etal
26M2136
Transformer, Line Matching, 100Ua; Inductance Etal 26M2136
TRANSFORMER, LINE MATCHING, 100UA; Inductance:-; Product Range:-; Approval Bodies:EN; Capacitance:0µF; Current Rating:100µA; DC Resistance:87ohm; External Depth:18mm; External Length / Height:12.6mm; External Width:18mm; Frequency RoHS Compliant: Yes

TRANSFORMER, LINE MATCHING, 100UA; Inductance:-; Product Range:-; Approval Bodies:EN; Capacitance:0µF; Current Rating:100µA; DC Resistance:87ohm; External Depth:18mm; External Length / Height:12.6mm; External Width:18mm; Frequency RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26M2136
Product Name Transformer, Line Matching, 100Ua; Inductance Etal
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101203U050CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers