Etal Transformer, Smd, Hybrid, 100Ua; Inductance Etal P3000

Description
TRANSFORMER, SMD, HYBRID, 100UA; Inductance:-; Product Range:-; Approval Bodies:BABT, CSA, EN, UL; Capacitance:0µF; DC Resistance:600ohm; External Depth:12.7mm; External Length / Height:7mm; External Width:17.6mm; Frequency Response RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, SMD, HYBRID, 100UA; Inductance:-; Product Range:-; Approval Bodies:BABT, CSA, EN, UL; Capacitance:0µF; DC Resistance:600ohm; External Depth:12.7mm; External Length / Height:7mm; External Width:17.6mm; Frequency Response RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Smd, Hybrid, 100Ua; Inductance Etal - 23M7211 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Smd, Hybrid, 100Ua; Inductance Etal
23M7211
Transformer, Smd, Hybrid, 100Ua; Inductance Etal 23M7211
TRANSFORMER, SMD, HYBRID, 100UA; Inductance:-; Product Range:-; Approval Bodies:BABT, CSA, EN, UL; Capacitance:0µF; DC Resistance:600ohm; External Depth:12.7mm; External Length / Height:7mm; External Width:17.6mm; Frequency Response RoHS Compliant: Yes

TRANSFORMER, SMD, HYBRID, 100UA; Inductance:-; Product Range:-; Approval Bodies:BABT, CSA, EN, UL; Capacitance:0µF; DC Resistance:600ohm; External Depth:12.7mm; External Length / Height:7mm; External Width:17.6mm; Frequency Response RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23M7211
Product Name Transformer, Smd, Hybrid, 100Ua; Inductance Etal
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details