Estun Automation Industrial (Articulated) Robots ER8-720-MI

Description
The Estun ER8-720-MI MINI SERIES ROBOT is a lightweight, compact robot designed for precision tasks in constrained environments. Its small size and streamlined fuselage structure make it ideal for operations where space is limited. With a payload capacity of 8 kg and an arm span of 727 mm, this robot offers flexibility and adaptability in a range of industrial applications. Equipped with six axes, the ER8-720-MI achieves a repeat positioning accuracy of ±0.02 mm, ensuring high precision in tasks such as assembly, pick-and-place, and handling operations. Its maximum speed across axes allows for efficient performance, making it suitable for high-speed production lines. The robot's IP67 protection rating ensures reliable operation in environments where dust and moisture are present. Applications for the ER8-720-MI include the electronics industry, where it can handle small, delicate components with care and accuracy. Additionally, its capability to be installed on either the ground or a top surface provides flexibility in factory layout and integration, enhancing its utility in various manufacturing processes.
Description
The Estun ER8-720-MI MINI SERIES ROBOT is a lightweight, compact robot designed for precision tasks in constrained environments. Its small size and streamlined fuselage structure make it ideal for operations where space is limited. With a payload capacity of 8 kg and an arm span of 727 mm, this robot offers flexibility and adaptability in a range of industrial applications. Equipped with six axes, the ER8-720-MI achieves a repeat positioning accuracy of ±0.02 mm, ensuring high precision in tasks such as assembly, pick-and-place, and handling operations. Its maximum speed across axes allows for efficient performance, making it suitable for high-speed production lines. The robot's IP67 protection rating ensures reliable operation in environments where dust and moisture are present. Applications for the ER8-720-MI include the electronics industry, where it can handle small, delicate components with care and accuracy. Additionally, its capability to be installed on either the ground or a top surface provides flexibility in factory layout and integration, enhancing its utility in various manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Industrial (Articulated) Robots - ER8-720-MI - Estun Automation
Nanjing, Jiangsu, China
Industrial (Articulated) Robots
ER8-720-MI
Industrial (Articulated) Robots ER8-720-MI
The Estun ER8-720-MI MINI SERIES ROBOT is a lightweight, compact robot designed for precision tasks in constrained environments. Its small size and streamlined fuselage structure make it ideal for operations where space is limited. With a payload capacity of 8 kg and an arm span of 727 mm, this robot offers flexibility and adaptability in a range of industrial applications. Equipped with six axes, the ER8-720-MI achieves a repeat positioning accuracy of ±0.02 mm, ensuring high precision in tasks such as assembly, pick-and-place, and handling operations. Its maximum speed across axes allows for efficient performance, making it suitable for high-speed production lines. The robot's IP67 protection rating ensures reliable operation in environments where dust and moisture are present. Applications for the ER8-720-MI include the electronics industry, where it can handle small, delicate components with care and accuracy. Additionally, its capability to be installed on either the ground or a top surface provides flexibility in factory layout and integration, enhancing its utility in various manufacturing processes.

The Estun ER8-720-MI MINI SERIES ROBOT is a lightweight, compact robot designed for precision tasks in constrained environments. Its small size and streamlined fuselage structure make it ideal for operations where space is limited. With a payload capacity of 8 kg and an arm span of 727 mm, this robot offers flexibility and adaptability in a range of industrial applications.
Equipped with six axes, the ER8-720-MI achieves a repeat positioning accuracy of ±0.02 mm, ensuring high precision in tasks such as assembly, pick-and-place, and handling operations. Its maximum speed across axes allows for efficient performance, making it suitable for high-speed production lines. The robot's IP67 protection rating ensures reliable operation in environments where dust and moisture are present.
Applications for the ER8-720-MI include the electronics industry, where it can handle small, delicate components with care and accuracy. Additionally, its capability to be installed on either the ground or a top surface provides flexibility in factory layout and integration, enhancing its utility in various manufacturing processes.

Supplier's Site

Technical Specifications

  Estun Automation
Product Category Robots
Product Number ER8-720-MI
Product Name Industrial (Articulated) Robots
Robot Type Articulated
Unlock Full Specs
to access all available technical data

Similar Products

Robotic Screwdriver Assembly Machine SCARA 4-Axis -  - Visumatic Industrial Products
Specs
Robot Type SCARA; (Robot System)
Industry / Application Robotic Assembly
# of Axes 4 #
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
Hexapod, High Accuracy, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50HA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC4 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 3250 mm (39.37 to 128 inch)
View Details