Estun Automation Datasheets for Robots
Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more
| Product Name | Notes |
|---|---|
| Cobots | |
| Industrial (Articulated) Robots | |
| The Estun ER20-1200-MI is a lightweight industrial robot part of the MINI series, designed for high performance in compact spaces. It features a high degree of freedom and strong rigidity,... | |
| The Estun ER8-720-MI MINI SERIES ROBOT is a lightweight, compact robot designed for precision tasks in constrained environments. Its small size and streamlined fuselage structure make it ideal for operations... | |
| The Estun S20-180 Pro is a six-degree-of-freedo m robotic arm designed for precision motion control in various industrial applications. It features a payload capacity of 20 kg and an arm... | |
| The Estun UNO-220-3100-HR is an advanced industrial robot designed for high-performance applications. It boasts a significant payload capacity of 220 kg and a reach of 3100 mm, making it suitable... |