Essentra Components Grommet, Abs, 1.865, Black; Grommet Type Essentra Components WMTG150A

Description
GROMMET, ABS, 1.865", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:ABS (Acrylonitrile Butadiene Styrene); Mounting Hole Dia:1.865"; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes
Description
GROMMET, ABS, 1.865", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:ABS (Acrylonitrile Butadiene Styrene); Mounting Hole Dia:1.865"; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Abs, 1.865, Black; Grommet Type Essentra Components - 66AJ4868 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Abs, 1.865, Black; Grommet Type Essentra Components
66AJ4868
Grommet, Abs, 1.865, Black; Grommet Type Essentra Components 66AJ4868
GROMMET, ABS, 1.865", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:ABS (Acrylonitrile Butadiene Styrene); Mounting Hole Dia:1.865"; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, ABS, 1.865", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:ABS (Acrylonitrile Butadiene Styrene); Mounting Hole Dia:1.865"; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ4868
Product Name Grommet, Abs, 1.865, Black; Grommet Type Essentra Components
Outside Diameter 1.86 inch (47.37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-8-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 186.553 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (WHITE) - APD-KH66-WT - APD-KH66-WT - Sugatsune America, Inc.
Specs
Overall Thickness 0.3125 inch (7.94 mm)
Material Plastic
View Details