Essentra Components Optics - Light Pipes VLP1-D-5

Description
LED LIGHT PIPE CLR VERT 26.1MM
Request a Quote Datasheet
Description
LED LIGHT PIPE CLR VERT 26.1MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - RPC5343-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
RPC5343-ND
Optics - Light Pipes RPC5343-ND
LED LIGHT PIPE CLR VERT 26.1MM

LED LIGHT PIPE CLR VERT 26.1MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number RPC5343-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 36-8692-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color White
View Details
LED Light Pipes - 1707562 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 7.9mm
Lead Length 7.9 mm (0.3110 inch)
View Details
LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details