Keystone Electronics Corp. Self Aligning Spacer for T-1 3/4 LED 8311

Description
Part Number: 8311 Length: .120 [3.0] Size: T-1 3/4 LED Style: Self-Aligning Type: LED Spacer Mounts
Request a Quote
Description
Part Number: 8311 Length: .120 [3.0] Size: T-1 3/4 LED Style: Self-Aligning Type: LED Spacer Mounts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8311 is a self-aligning spacer designed for mounting T-1 and T-1 3/4 LED components on printed circuit boards, accommodating both tri-lead and bi-lead configurations with positive lead alignment on 0.100 inch centers. Made from black PVC with UL 94V-0 rating, it provides height control, lead retention, and stability without requiring special tools. The bottom bosses aid in heat dissipation and post-soldering cleanup. It measures 0.120 inch (3.0 mm) in length and is compatible with T-1 3/4 LEDs.

Datasheet Summary
Powered by GS/AI

The 8311 is a self-aligning spacer designed for mounting T-1 and T-1 3/4 LED components on printed circuit boards, accommodating both tri-lead and bi-lead configurations with positive lead alignment on 0.100 inch centers. Made from black PVC with UL 94V-0 rating, it provides height control, lead retention, and stability without requiring special tools. The bottom bosses aid in heat dissipation and post-soldering cleanup. It measures 0.120 inch (3.0 mm) in length and is compatible with T-1 3/4 LEDs.

Suppliers

Company
Product
Description
Supplier Links
Self Aligning Spacer for T-1 3/4 LED - 8311 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Self Aligning Spacer for T-1 3/4 LED
8311
Self Aligning Spacer for T-1 3/4 LED 8311
Part Number: 8311 Length: .120 [3.0] Size: T-1 3/4 LED Style: Self-Aligning Type: LED Spacer Mounts

Part Number: 8311

  • Length: .120 [3.0]
  • Size: T-1 3/4 LED
  • Style: Self-Aligning
  • Type: LED Spacer Mounts
Buy Now Datasheet
LEDs - Spacers, Standoffs - 36-8311-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
36-8311-ND
LEDs - Spacers, Standoffs 36-8311-ND
SPACER MOUNTS LED T-1 3/4 .120"

SPACER MOUNTS LED T-1 3/4 .120"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
8311
LED Mounting Hardware 8311
LED Mounting Hardware .12" T1 3/4 BI-LEAD .197 (5mm) DIA

LED Mounting Hardware .12" T1 3/4 BI-LEAD .197 (5mm) DIA

Buy Now Datasheet
Spacer, LED; 0.120 in.; Natural Nylon; T-1 3/4 LED; UL Rated 94V-2 - 70183212 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer, LED; 0.120 in.; Natural Nylon; T-1 3/4 LED; UL Rated 94V-2
70183212
Spacer, LED; 0.120 in.; Natural Nylon; T-1 3/4 LED; UL Rated 94V-2 70183212
Self Aligning Natural Nylon LED Spacer Mounts for Bi-Lead T-1 and T-1 3⁄4, 0.197 in. Outer Dia. Internal design eliminates crimping or shorting of leads Positive self-alignment of leads on 0.100 in. centers Cost and labor saving No special tools required Bi-Lead LED Mounting spacers reduce labor costs by simplifying preassembly to the printed circuit board. The spacer features an internally tapered barrier which guides the leads and eliminates the possibility of crimping or shorting. The bosses serve the dual purpose of heat dissipation and easy post soldering cleanup.

Self Aligning Natural Nylon LED Spacer Mounts for Bi-Lead T-1 and T-1 3⁄4, 0.197 in. Outer Dia.

  • Internal design eliminates crimping or shorting of leads
  • Positive self-alignment of leads on 0.100 in. centers
  • Cost and labor saving
  • No special tools required
    Bi-Lead LED Mounting spacers reduce labor costs by simplifying preassembly to the printed circuit board. The spacer features an internally tapered barrier which guides the leads and eliminates the possibility of crimping or shorting. The bosses serve the dual purpose of heat dissipation and easy post soldering cleanup.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 8311 36-8311-ND 8311 70183212
Product Name Self Aligning Spacer for T-1 3/4 LED LEDs - Spacers, Standoffs LED Mounting Hardware Spacer, LED; 0.120 in.; Natural Nylon; T-1 3/4 LED; UL Rated 94V-2
LED Hardware LED Spacer LED Spacer LED Mount; LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

T-1 3/4 Lens Cap-Green - 8687 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
T-1 3/4 Lens Cap-Clear - 8665 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
4 suppliers
LEDs - Spacers, Standoffs - 36-7050-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
T-1 3/4 Lens Cap-Red - 8680 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers