Essentra Components Standoff, Round Male-Female, 20Mm, M4; Standoff Material Essentra Components TNM4-8-20-2

Description
STANDOFF, ROUND MALE-FEMALE, 20MM, M4; Standoff Material:Brass, Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Round Male-Female; Body Length:20mm; Product Range:TNM Series; Overall RoHS Compliant: Yes
Datasheet
Description
STANDOFF, ROUND MALE-FEMALE, 20MM, M4; Standoff Material:Brass, Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Round Male-Female; Body Length:20mm; Product Range:TNM Series; Overall RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Round Male-Female, 20Mm, M4; Standoff Material Essentra Components - 61AC8537 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Male-Female, 20Mm, M4; Standoff Material Essentra Components
61AC8537
Standoff, Round Male-Female, 20Mm, M4; Standoff Material Essentra Components 61AC8537
STANDOFF, ROUND MALE-FEMALE, 20MM, M4; Standoff Material:Brass, Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Round Male-Female; Body Length:20mm; Product Range:TNM Series; Overall RoHS Compliant: Yes

STANDOFF, ROUND MALE-FEMALE, 20MM, M4; Standoff Material:Brass, Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Round Male-Female; Body Length:20mm; Product Range:TNM Series; Overall RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC8537
Product Name Standoff, Round Male-Female, 20Mm, M4; Standoff Material Essentra Components
Type & Shape Standoff; Male/Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Steel Standoffs - BSO-632-8ZI - bisco industries
Specs
Type & Shape Standoff
View Details