Essentra Components Pcb Spacer Support, Nylon 6.6, 0.8Mm; Pcb Support Type Essentra Components TFR-1

Description
PCB SPACER SUPPORT, NYLON 6.6, 0.8MM; PCB Support Type:Snap-In Screw Grommet; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:0.8mm; External Width:7.7mm; Product Range:TFR Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
PCB SPACER SUPPORT, NYLON 6.6, 0.8MM; PCB Support Type:Snap-In Screw Grommet; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:0.8mm; External Width:7.7mm; Product Range:TFR Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer Support, Nylon 6.6, 0.8Mm; Pcb Support Type Essentra Components - 69AC6606 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 0.8Mm; Pcb Support Type Essentra Components
69AC6606
Pcb Spacer Support, Nylon 6.6, 0.8Mm; Pcb Support Type Essentra Components 69AC6606
PCB SPACER SUPPORT, NYLON 6.6, 0.8MM; PCB Support Type:Snap-In Screw Grommet; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:0.8mm; External Width:7.7mm; Product Range:TFR Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 0.8MM; PCB Support Type:Snap-In Screw Grommet; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:0.8mm; External Width:7.7mm; Product Range:TFR Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 69AC6606
Product Name Pcb Spacer Support, Nylon 6.6, 0.8Mm; Pcb Support Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1652-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Aluminum Standoffs - BSOA-024-24 - bisco industries
Specs
Type & Shape Standoff
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
Standoffs - 2240428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details