Essentra Components Board Supports TCBS-6-01

Description
"Board Support Snap Lock / Screw Mount Nylon 0.375"" (9.53mm) 3/8"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Screw Mount Nylon 0.375"" (9.53mm) 3/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1444-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1444-ND
Board Supports RPC1444-ND
"Board Support Snap Lock / Screw Mount Nylon 0.375"" (9.53mm) 3/8"""

"Board Support Snap Lock / Screw Mount Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Pcb Mounting, Nylon, 7.9Mm X 9.5Mm; Pcb Support Type Essentra Components - 28AH1304 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon, 7.9Mm X 9.5Mm; Pcb Support Type Essentra Components
28AH1304
Pcb Mounting, Nylon, 7.9Mm X 9.5Mm; Pcb Support Type Essentra Components 28AH1304
PCB MOUNTING, NYLON, 7.9MM X 9.5MM; PCB SUPPORT TYPE:SCREW MOUNT LOCK-IN SUPPORT; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:9.53MM; EXTERNAL WIDTH:7.874MM; PRODUCT RANGE:-; OVERALL LENGTH:9.5MM; THREAD SIZE - IMPERIAL:6 ROHS COMPLIANT: YES

PCB MOUNTING, NYLON, 7.9MM X 9.5MM; PCB SUPPORT TYPE:SCREW MOUNT LOCK-IN SUPPORT; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:9.53MM; EXTERNAL WIDTH:7.874MM; PRODUCT RANGE:-; OVERALL LENGTH:9.5MM; THREAD SIZE - IMPERIAL:6 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1444-ND 28AH1304
Product Name Board Supports Pcb Mounting, Nylon, 7.9Mm X 9.5Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 304114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSOA-3-5M3-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details