Essentra Components Board Supports TCBS-4-01

Description
"Board Support Snap Lock / Screw Mount Nylon 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Screw Mount Nylon 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1141-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1141-ND
Board Supports RPC1141-ND
"Board Support Snap Lock / Screw Mount Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Lock / Screw Mount Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Pcb Mounting, Nylon, 7.9Mm X 6.4Mm; Pcb Support Type Essentra Components - 28AH1303 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon, 7.9Mm X 6.4Mm; Pcb Support Type Essentra Components
28AH1303
Pcb Mounting, Nylon, 7.9Mm X 6.4Mm; Pcb Support Type Essentra Components 28AH1303
PCB MOUNTING, NYLON, 7.9MM X 6.4MM; PCB SUPPORT TYPE:SCREW MOUNT LOCK-IN SUPPORT; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:6.35MM; EXTERNAL WIDTH:7.874MM; PRODUCT RANGE:-; OVERALL LENGTH:6.4MM; THREAD SIZE - IMPERIAL:6 ROHS COMPLIANT: YES

PCB MOUNTING, NYLON, 7.9MM X 6.4MM; PCB SUPPORT TYPE:SCREW MOUNT LOCK-IN SUPPORT; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:6.35MM; EXTERNAL WIDTH:7.874MM; PRODUCT RANGE:-; OVERALL LENGTH:6.4MM; THREAD SIZE - IMPERIAL:6 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1141-ND 28AH1303
Product Name Board Supports Pcb Mounting, Nylon, 7.9Mm X 6.4Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details