Essentra Components Non Threaded Spacer - Plastic SS6-4

Description
The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes
Request a Quote Datasheet
Description
The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Threaded Spacer - Plastic - SS6-4 - Essentra Components
Erie, PA, USA
Non Threaded Spacer - Plastic
SS6-4
Non Threaded Spacer - Plastic SS6-4
The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes

The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes

Supplier's Site
Board Spacers, Standoffs - RPC1792-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
RPC1792-ND
Board Spacers, Standoffs RPC1792-ND
"Round Spacer Unthreaded #6 PVC 0.500"" (12.70mm) 1/2"" Gray"

"Round Spacer Unthreaded #6 PVC 0.500"" (12.70mm) 1/2"" Gray"

Buy Now Datasheet
Spacer, Round Pvc 0.25Inx12.7Mm; Spacer Type Essentra Components - 28AH1295 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Pvc 0.25Inx12.7Mm; Spacer Type Essentra Components
28AH1295
Spacer, Round Pvc 0.25Inx12.7Mm; Spacer Type Essentra Components 28AH1295
SPACER, ROUND PVC 0.25INX12.7MM; SPACER TYPE:ROUND; SPACER MATERIAL:PVC (POLYVINYLCHLORIDE); OUTER DIAMETER:6.35MM; INNER DIAMETER:3.734MM; OVERALL LENGTH:12.7MM; PRODUCT RANGE:-; BODY DIAMETER:0.25"; BODY LENGTH:12.7MM ROHS COMPLIANT: YES

SPACER, ROUND PVC 0.25INX12.7MM; SPACER TYPE:ROUND; SPACER MATERIAL:PVC (POLYVINYLCHLORIDE); OUTER DIAMETER:6.35MM; INNER DIAMETER:3.734MM; OVERALL LENGTH:12.7MM; PRODUCT RANGE:-; BODY DIAMETER:0.25"; BODY LENGTH:12.7MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SS6-4 RPC1792-ND 28AH1295
Product Name Non Threaded Spacer - Plastic Board Spacers, Standoffs Spacer, Round Pvc 0.25Inx12.7Mm; Spacer Type Essentra Components
Type & Shape Spacer Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Round Spacer With .115 Bore, 0.1875(OD), Made from Stainless Steel - A 9X43-F1212 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.1875 inch (4.76 mm)
View Details
Steel Standoffs - BSO-3.5M3-16ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details