Southco Drive Rivet, 100º Countersunk Head, 3.2 mm 38-504-03-13

Description
Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.
Request a Quote Datasheet
Description
Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Rivet, 100º Countersunk Head, 3.2 mm - 38-504-03-13 - Southco
Concordville, PA, United States
Drive Rivet, 100º Countersunk Head, 3.2 mm
38-504-03-13
Drive Rivet, 100º Countersunk Head, 3.2 mm 38-504-03-13
Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.

Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.

Supplier's Site
Drive and Blind Rivets - 38-504-03-13 - bisco industries
Anaheim, CA, United States
Drive and Blind Rivets
38-504-03-13
Drive and Blind Rivets 38-504-03-13
Drive and Blind Rivets

Drive and Blind Rivets

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Rivets Rivets
Product Number 38-504-03-13 38-504-03-13
Product Name Drive Rivet, 100º Countersunk Head, 3.2 mm Drive and Blind Rivets
Rivet Type Drive Drive
Unlock Full Specs
to access all available technical data

Similar Products

Drive Rivet, Liner Head, 4.8 mm - 10-14-706-13 - Southco
Specs
Rivet Type Drive
Material Aluminum
Finish Natural
View Details
2 suppliers
Drive Rivet, Full Brazier Head, 6.4 mm - 38-208-20-16 - Southco
Specs
Rivet Type Drive
Head Type Brazier
Material Aluminum
View Details
2 suppliers