Keystone Electronics Corp. Brass Semi-Tubular Rivet 3384

Description
Part Number: 3384 "A" Barrel O.D.: .089 [2.26] "B" Length Under Flange: .156 [3.96] Finish/Plating: Nickel Plate Head Diameter: .147 [3.7] Material: Brass Mounting Hole: 0.094
Request a Quote
Description
Part Number: 3384 "A" Barrel O.D.: .089 [2.26] "B" Length Under Flange: .156 [3.96] Finish/Plating: Nickel Plate Head Diameter: .147 [3.7] Material: Brass Mounting Hole: 0.094
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Brass Semi-Tubular Rivet, part number 3384, features a barrel outer diameter of 0.089 inches (2.26 mm) and a length under flange of 0.156 inches (3.96 mm). It is constructed from brass and has a nickel plating finish. The head diameter measures 0.147 inches (3.7 mm), and it is designed for use with a mounting hole size of 0.094 inches. This rivet is suitable for applications in PC board and electronic assembly, providing a reliable fastening solution.

Datasheet Summary
Powered by GS/AI

The Brass Semi-Tubular Rivet, part number 3384, features a barrel outer diameter of 0.089 inches (2.26 mm) and a length under flange of 0.156 inches (3.96 mm). It is constructed from brass and has a nickel plating finish. The head diameter measures 0.147 inches (3.7 mm), and it is designed for use with a mounting hole size of 0.094 inches. This rivet is suitable for applications in PC board and electronic assembly, providing a reliable fastening solution.

Suppliers

Company
Product
Description
Supplier Links
Brass Semi-Tubular Rivet - 3384 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Brass Semi-Tubular Rivet
3384
Brass Semi-Tubular Rivet 3384
Part Number: 3384 "A" Barrel O.D.: .089 [2.26] "B" Length Under Flange: .156 [3.96] Finish/Plating: Nickel Plate Head Diameter: .147 [3.7] Material: Brass Mounting Hole: 0.094

Part Number: 3384

  • "A" Barrel O.D.: .089 [2.26]
  • "B" Length Under Flange: .156 [3.96]
  • Finish/Plating: Nickel Plate
  • Head Diameter: .147 [3.7]
  • Material: Brass
  • Mounting Hole: 0.094
Buy Now Datasheet
Rivets - 36-3384-ND - DigiKey
Thief River Falls, MN, United States
"0.087"" (2.21mm) Semi-Tubular Rivet Grip Range Brass"

"0.087"" (2.21mm) Semi-Tubular Rivet Grip Range Brass"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Rivets Rivets
Product Number 3384 36-3384-ND
Product Name Brass Semi-Tubular Rivet Rivets
Rivet Type Semi-tubular Semi-tubular
Material Brass Brass
Finish Nickel Plated
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Panel Snap Rivet - 3449 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1580 inch (4.01 mm)
View Details
2 suppliers
Key Hole Panel Rivet - 3321 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3120 inch (7.92 mm)
View Details
2 suppliers
Rivets - 36-22-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Key Hole Panel Rivet - 3303 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers