SELF RETAINING SPACER, PK25; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:7.1mm; Inner Diameter:3.9mm; Overall Length:12.7mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bore Size:3.9mm; External RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 50P8745 |
| Product Name | Self Retaining Spacer, Pk25; Spacer Type Essentra Components |
| Type & Shape | Round |