Essentra Components Spacer, Round, Nylon 6.6, Screw, Pk25; Spacer Type Essentra Components SRS-4-2-01

Description
SPACER, ROUND, NYLON 6.6, SCREW, PK25; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.4mm; Inner Diameter:3.2mm; Overall Length:3.2mm; Product Range:SRS4 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON 6.6, SCREW, PK25; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.4mm; Inner Diameter:3.2mm; Overall Length:3.2mm; Product Range:SRS4 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, Screw, Pk25; Spacer Type Essentra Components - 69AC6600 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, Screw, Pk25; Spacer Type Essentra Components
69AC6600
Spacer, Round, Nylon 6.6, Screw, Pk25; Spacer Type Essentra Components 69AC6600
SPACER, ROUND, NYLON 6.6, SCREW, PK25; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.4mm; Inner Diameter:3.2mm; Overall Length:3.2mm; Product Range:SRS4 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, SCREW, PK25; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.4mm; Inner Diameter:3.2mm; Overall Length:3.2mm; Product Range:SRS4 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 69AC6600
Product Name Spacer, Round, Nylon 6.6, Screw, Pk25; Spacer Type Essentra Components
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
1/4 Hex M-F Standoff - 2094 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Steel Standoffs - BSO-024-34ZI - bisco industries
Specs
Type & Shape Standoff
View Details