Essentra Components Board Supports SP3-8-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RP420-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RP420-ND
Board Supports RP420-ND
"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Pcb Mounting, Round, Nylon, 6.4Mm X 12.7Mm; Pcb Support Type Essentra Components - 28AH1290 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon, 6.4Mm X 12.7Mm; Pcb Support Type Essentra Components
28AH1290
Pcb Mounting, Round, Nylon, 6.4Mm X 12.7Mm; Pcb Support Type Essentra Components 28AH1290
PCB MOUNTING, ROUND, NYLON, 6.4MM X 12.7MM; PCB SUPPORT TYPE:DUAL SIDE LOCK-IN SUPPORT; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:12.7MM; EXTERNAL WIDTH:6.35MM; PRODUCT RANGE:-; BODY DIAMETER:6.4MM; OVERALL LENGTH:12.7MM ROHS COMPLIANT: YES

PCB MOUNTING, ROUND, NYLON, 6.4MM X 12.7MM; PCB SUPPORT TYPE:DUAL SIDE LOCK-IN SUPPORT; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:12.7MM; EXTERNAL WIDTH:6.35MM; PRODUCT RANGE:-; BODY DIAMETER:6.4MM; OVERALL LENGTH:12.7MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RP420-ND 28AH1290
Product Name Board Supports Pcb Mounting, Round, Nylon, 6.4Mm X 12.7Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
PCB Supports - 1026665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.9843 inch (25 mm)
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
3/16
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1875 inch (4.76 mm)
View Details