Essentra Components Board Supports SP3-14-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.875"" (22.23mm) 7/8"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.875"" (22.23mm) 7/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RP423-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RP423-ND
Board Supports RP423-ND
"Board Support Snap Lock / Snap Lock Nylon 0.875"" (22.23mm) 7/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet
Pcb Mounting, Round, Nylon, 6.4Mm X 22.2Mm; Pcb Support Type Essentra Components - 28AH1287 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon, 6.4Mm X 22.2Mm; Pcb Support Type Essentra Components
28AH1287
Pcb Mounting, Round, Nylon, 6.4Mm X 22.2Mm; Pcb Support Type Essentra Components 28AH1287
PCB MOUNTING, ROUND, NYLON, 6.4MM X 22.2MM; PCB SUPPORT TYPE:DUAL SIDE LOCK-IN SUPPORT; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:22.2MM; EXTERNAL WIDTH:6.35MM; PRODUCT RANGE:-; BODY DIAMETER:6.4MM; OVERALL LENGTH:22.2MM ROHS COMPLIANT: YES

PCB MOUNTING, ROUND, NYLON, 6.4MM X 22.2MM; PCB SUPPORT TYPE:DUAL SIDE LOCK-IN SUPPORT; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:22.2MM; EXTERNAL WIDTH:6.35MM; PRODUCT RANGE:-; BODY DIAMETER:6.4MM; OVERALL LENGTH:22.2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RP423-ND 28AH1287
Product Name Board Supports Pcb Mounting, Round, Nylon, 6.4Mm X 22.2Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Stainless Steel Standoffs - BSO4-6440-28NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details