Essentra Components Feet, Round, Rubber, Screw, 11.5Mm, Blk; Bumper / Feet Mounting Essentra Components SOF-15125

Description
FEET, ROUND, RUBBER, SCREW, 11.5MM, BLK; Bumper / Feet Mounting:Screw; Bumper / Feet Material:Rubber; Height:11.5mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:SOF Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Datasheet
Description
FEET, ROUND, RUBBER, SCREW, 11.5MM, BLK; Bumper / Feet Mounting:Screw; Bumper / Feet Material:Rubber; Height:11.5mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:SOF Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Round, Rubber, Screw, 11.5Mm, Blk; Bumper / Feet Mounting Essentra Components - 61AC8301 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Round, Rubber, Screw, 11.5Mm, Blk; Bumper / Feet Mounting Essentra Components
61AC8301
Feet, Round, Rubber, Screw, 11.5Mm, Blk; Bumper / Feet Mounting Essentra Components 61AC8301
FEET, ROUND, RUBBER, SCREW, 11.5MM, BLK; Bumper / Feet Mounting:Screw; Bumper / Feet Material:Rubber; Height:11.5mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:SOF Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

FEET, ROUND, RUBBER, SCREW, 11.5MM, BLK; Bumper / Feet Mounting:Screw; Bumper / Feet Material:Rubber; Height:11.5mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:SOF Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC8301
Product Name Feet, Round, Rubber, Screw, 11.5Mm, Blk; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1613622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-28ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers