Square-shaped semi-transparent rubber feet with adhesive backing, made of synthetic rubber, designed for mounting applications. Available in multiple sizes with dimensions ranging from 10.5 mm to 20.6 mm in length and width, and heights from 2.7 mm to 6.3 mm. Each foot weighs between 0.2 g and 0.7 g and is sold in packs of 10. Adhesive backing provides strong bonding, but synthetic rubber may transfer color or leave stains on surfaces after extended exposure.
Square shape semi-transparent type rubber feet with adhesive tape.
Sold in packs of 10 pieces.
*Please note synthetic rubber may leave stains on the touching surface after an extended period of time.
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Bumpers |
| Product Number | SCRS series |
| Product Name | Self-adhesive Clear Rubber Feet, Square Shape |