Essentra Components Board Supports SCBS-10-01

Description
"Board Support Snap Lock / Threaded Stud Nylon 0.625"" (15.88mm) 5/8"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Threaded Stud Nylon 0.625"" (15.88mm) 5/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - SCBS-10-01-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
SCBS-10-01-ND
Board Supports SCBS-10-01-ND
"Board Support Snap Lock / Threaded Stud Nylon 0.625"" (15.88mm) 5/8"""

"Board Support Snap Lock / Threaded Stud Nylon 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Pcb Mounting, Nylon, 7.9Mm X 15.9Mm; Pcb Support Type Essentra Components - 28AH1280 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon, 7.9Mm X 15.9Mm; Pcb Support Type Essentra Components
28AH1280
Pcb Mounting, Nylon, 7.9Mm X 15.9Mm; Pcb Support Type Essentra Components 28AH1280
PCB MOUNTING, NYLON, 7.9MM X 15.9MM; PCB SUPPORT TYPE:STUDDED LOCK-IN SUPPORT; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:15.9MM; EXTERNAL WIDTH:7.874MM; PRODUCT RANGE:-; OVERALL LENGTH:15.9MM; THREAD LENGTH:6.4MM ROHS COMPLIANT: YES

PCB MOUNTING, NYLON, 7.9MM X 15.9MM; PCB SUPPORT TYPE:STUDDED LOCK-IN SUPPORT; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:15.9MM; EXTERNAL WIDTH:7.874MM; PRODUCT RANGE:-; OVERALL LENGTH:15.9MM; THREAD LENGTH:6.4MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SCBS-10-01-ND 28AH1280
Product Name Board Supports Pcb Mounting, Nylon, 7.9Mm X 15.9Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 3035403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2795 inch (7.1 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-440-30NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details