Essentra Components Boxes, Enclosures, Racks - Card Guides RN-500-2

Description
Win Source Part Number: 1228645-RN-500-2 Category: Boxes, Enclosures, Racks>Card Guides Series: Richco, RN Package: Bulk Accessory Type: Nylon, Snap-In Mount, 5.000" (127.00mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61098006,RN-500-2-ND R,RN-500-2-ND,RPC494 6,RN5002
Request a Quote Datasheet
Description
Win Source Part Number: 1228645-RN-500-2 Category: Boxes, Enclosures, Racks>Card Guides Series: Richco, RN Package: Bulk Accessory Type: Nylon, Snap-In Mount, 5.000" (127.00mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61098006,RN-500-2-ND R,RN-500-2-ND,RPC494 6,RN5002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Card Guides - RN-500-2 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Card Guides
RN-500-2
Boxes, Enclosures, Racks - Card Guides RN-500-2
Win Source Part Number: 1228645-RN-500-2 Category: Boxes, Enclosures, Racks>Card Guides Series: Richco, RN Package: Bulk Accessory Type: Nylon, Snap-In Mount, 5.000" (127.00mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61098006,RN-500-2-ND R,RN-500-2-ND,RPC494 6,RN5002

Win Source Part Number: 1228645-RN-500-2
Category: Boxes, Enclosures, Racks>Card Guides
Series: Richco, RN
Package: Bulk
Accessory Type: Nylon, Snap-In Mount, 5.000" (127.00mm)
For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 61098006,RN-500-2-NDR,RN-500-2-ND,RPC4946,RN5002

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number RN-500-2
Product Name Boxes, Enclosures, Racks - Card Guides
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2130 - Newark, An Avnet Company
Specs
Length 1.57 inch (40 mm)
Width 4.92 inch (125 mm)
Depth 4.92 inch (125 mm)
View Details