Essentra Components Board Supports RLCBSRE-8-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC4930-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC4930-ND
Board Supports RPC4930-ND
"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Pcb Support Reverse Lock 12.7Mm High; Pcb Support Type Essentra Components - 58T2204 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support Reverse Lock 12.7Mm High; Pcb Support Type Essentra Components
58T2204
Pcb Support Reverse Lock 12.7Mm High; Pcb Support Type Essentra Components 58T2204
PCB SUPPORT REVERSE LOCK 12.7MM HIGH; PCB Support Type:Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:3.988mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Spacer H RoHS Compliant: Yes

PCB SUPPORT REVERSE LOCK 12.7MM HIGH; PCB Support Type:Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:3.988mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Spacer H RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC4930-ND 58T2204
Product Name Board Supports Pcb Support Reverse Lock 12.7Mm High; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1613564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details